RECTRON SEMICONDUCTOR INC.
FR206-T -- RECTIFIERS
Rectron Semiconductor Inc.
Rectifiers
FR206-T
Description
Rectifiers 2A 800V 150ns
Datasheet
Description
Rectifiers 2A 800V 150ns
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
FR206-T |
|
Product Name
|
Rectifiers |
|
Package
|
DO-15; DO-15
|
Unlock Full Specs
to access all available technical data
Similar Products
Fuji Electric Corp. of America
Package
T-Pack(L)
IO
20 amps
VRRM
120 volts
View Details
Rectifier Configuration / Technology
Schottky
Package
Powerdi 123
RoHS Compliant
RoHS
View Details
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details