RECTRON SEMICONDUCTOR INC.
FR206-B -- RECTIFIERS
Rectron Semiconductor Inc.
Rectifiers
FR206-B
Description
Rectifiers 2A 800V 150ns
Datasheet
Description
Rectifiers 2A 800V 150ns
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
FR206-B |
|
Product Name
|
Rectifiers |
|
Package
|
DO-15; DO-15
|
Unlock Full Specs
to access all available technical data
Similar Products
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Diode Applications
Switching; Low Leakage
RoHS Compliant
RoHS
VF
0.9000 to 9.00E-4 volts
View Details
7 suppliers
Fuji Electric Corp. of America
Package
TO-3P
IO
30 amps
VRRM
150 volts
View Details
Rectifier Configuration / Technology
Schottky
Package
SOT363; Sot-363 (sc-88)
RoHS Compliant
RoHS
View Details