RECTRON SEMICONDUCTOR INC.
FR202-T -- RECTIFIERS
Rectron Semiconductor Inc.
Rectifiers
FR202-T
Description
Rectifiers 2A 100V 150ns
Datasheet
Description
Rectifiers 2A 100V 150ns
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
FR202-T |
|
Product Name
|
Rectifiers |
|
Package
|
DO-15; DO-15
|
Unlock Full Specs
to access all available technical data
Similar Products
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Diode Applications
Switching
RoHS Compliant
RoHS
VF
715 to 0.7150 volts
View Details
8 suppliers
Fuji Electric Corp. of America
Package
TO-220F-2
IO
18 amps
VRRM
1200 volts
View Details
Rectifier Configuration / Technology
Bridge
Package
Minidip smd
RoHS Compliant
RoHS
View Details