Manufacturer: Rectron Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017565-FR157G-B
Packaging: Bulk
Mounting: SMD (SMT)
Reverse Voltage: 1 kV
Categories: OEM Parts(F-I)
Case / Package: DO-15
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Surge Current: 60 A
Peak Reverse Current: 5 µA
Recovery Time: 500 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1017565-FR157G-B |
| Product Name | OEM Parts - OEM Parts (F - I) - FR157G-B |