Manufacturer: Rectron Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1087087-FR153-B
Packaging: Box
Mounting: SMD (SMT)
Reverse Voltage: 200 V
Categories: OEM Parts(F-I)
Case / Package: DO-15
Alternative Parts (Cross-Reference): FR153-BFR153B;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Surge Current: 60 A
Peak Reverse Current: 5 µA
Recovery Time: 150 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1087087-FR153-B |
| Product Name | OEM Parts - OEM Parts (F - I) - FR153-B |