RECTRON SEMICONDUCTOR INC.
FR106-B -- RECTIFIERS
Rectron Semiconductor Inc.
Rectifiers
FR106-B
Description
Rectifiers 1A 800V 500ns
Datasheet
Description
Rectifiers 1A 800V 500ns
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
FR106-B |
|
Product Name
|
Rectifiers |
|
Package
|
DO-41; DO-41
|
Unlock Full Specs
to access all available technical data
Similar Products
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Diode Applications
Switching; High Voltage
RoHS Compliant
RoHS
VF
1 to 1.00E-3 volts
View Details
7 suppliers
Fuji Electric Corp. of America
Package
TO-220
IO
30 amps
VRRM
120 volts
View Details
Rectifier Configuration / Technology
Schottky
Package
Smaf
RoHS Compliant
RoHS
View Details