Manufacturer: RectrON Semiconductor
Win Source Part Number: 1174723-FMD3S
Manufacturer Homepage: www.rectron.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Bridge Rectifiers Bridge,SM,GP 0.8A,200V,150ns
BRIDGE RECT GLASS 200V 1A MDS
| Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Step Recovery Diodes | Rectifiers | Rectifiers |
| Product Number | 1174723-FMD3S | FMD3S | FMD3S |
| Product Name | Bridge Rectifiers - FMD3S | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Configuration | Single |