Manufacturer: Rectron Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059379-FM5820-W
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Reverse Leakage Current: 2 mA
Max Surge Current: 80 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1059379-FM5820-W |
| Product Name | OEM Parts - OEM Parts (F - I) - FM5820-W |