Rectron Semiconductor Inc. OEM Parts - OEM Parts (F - I) - FM4937W FM4937W

Description
Manufacturer: Rectron Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059376-FM4937W Reverse Voltage: 600 V Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): FM4937WFM4937-W; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Surge Current: 30 A Peak Reverse Current: 5 µA Recovery Time: 200 ns
Request a Quote
Description
Manufacturer: Rectron Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059376-FM4937W Reverse Voltage: 600 V Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): FM4937WFM4937-W; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Surge Current: 30 A Peak Reverse Current: 5 µA Recovery Time: 200 ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - FM4937W - 1059376-FM4937W - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - FM4937W
1059376-FM4937W
OEM Parts - OEM Parts (F - I) - FM4937W 1059376-FM4937W
Manufacturer: Rectron Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059376-FM4937W Reverse Voltage: 600 V Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): FM4937WFM4937-W; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Surge Current: 30 A Peak Reverse Current: 5 µA Recovery Time: 200 ns

Manufacturer: Rectron Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059376-FM4937W
Reverse Voltage: 600 V
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): FM4937WFM4937-W;
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Surge Current: 30 A
Peak Reverse Current: 5 µA
Recovery Time: 200 ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1059376-FM4937W
Product Name OEM Parts - OEM Parts (F - I) - FM4937W
Unlock Full Specs
to access all available technical data