Manufacturer: Rectron USA
Win Source Part Number: 872072-FM4756W
Features: Zener Diode 47 V 1 W ±20% Surface Mount DO-214AC, SMA
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC, SMA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 7500
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 872072-FM4756W |
| Product Name | Diodes - Zener - Single - FM4756W |
| Package | DO-214AC, SMA; SMA |