RECTRON SEMICONDUCTOR INC.
FM4006W-W -- RECTIFIERS
Rectron Semiconductor Inc.
Rectifiers
FM4006W-W
Description
Rectifiers SMA 1A 800V
Datasheet
Description
Rectifiers SMA 1A 800V
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
FM4006W-W |
|
Product Name
|
Rectifiers |
|
Package
|
SMX
|
Unlock Full Specs
to access all available technical data
Similar Products
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Rectifier Configuration / Technology
Bridge
Package
Gbu
RoHS Compliant
RoHS
View Details