Rectron Semiconductor Inc. OEM Parts - OEM Parts (F - I) - FM4003-W FM4003-W

Description
Manufacturer: Rectron Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983542-FM4003-W Reverse Voltage: 200 V Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Schedule B: 8541100080, 8541100080 Element Configuration: Single Max Surge Current: 30 A Peak Reverse Current: 30 µA
Request a Quote Datasheet
Description
Manufacturer: Rectron Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983542-FM4003-W Reverse Voltage: 200 V Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Schedule B: 8541100080, 8541100080 Element Configuration: Single Max Surge Current: 30 A Peak Reverse Current: 30 µA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - FM4003-W - 983542-FM4003-W - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - FM4003-W
983542-FM4003-W
OEM Parts - OEM Parts (F - I) - FM4003-W 983542-FM4003-W
Manufacturer: Rectron Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983542-FM4003-W Reverse Voltage: 200 V Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Schedule B: 8541100080, 8541100080 Element Configuration: Single Max Surge Current: 30 A Peak Reverse Current: 30 µA

Manufacturer: Rectron Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983542-FM4003-W
Reverse Voltage: 200 V
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Schedule B: 8541100080, 8541100080
Element Configuration: Single
Max Surge Current: 30 A
Peak Reverse Current: 30 µA

Buy Now
Sheung Wan, Hong Kong
Rectifiers
FM4003-W
Rectifiers FM4003-W
Rectifiers 1A 200V GP

Rectifiers 1A 200V GP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 983542-FM4003-W FM4003-W
Product Name OEM Parts - OEM Parts (F - I) - FM4003-W Rectifiers
Diode Type Single
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1708994 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Sot-26
RoHS Compliant RoHS
View Details
Bridge Rectifiers - CC2359-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Rectifier Diode - 1N5553US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
50V 100MA Diode and Rectifier - 284-BAR63-02W E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers