Rectron Semiconductor Inc. Diodes, Rectifiers - Single - FM4002-W FM4002-W

Description
Manufacturer: Rectron USA Win Source Part Number: 919173-FM4002-W Features: Diode Standard 1A Surface Mount DO-214AC (SMA) Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 7500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Rectron USA Win Source Part Number: 919173-FM4002-W Features: Diode Standard 1A Surface Mount DO-214AC (SMA) Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 7500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - FM4002-W - 919173-FM4002-W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FM4002-W
919173-FM4002-W
Diodes, Rectifiers - Single - FM4002-W 919173-FM4002-W
Manufacturer: Rectron USA Win Source Part Number: 919173-FM4002-W Features: Diode Standard 1A Surface Mount DO-214AC (SMA) Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 7500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080

Manufacturer: Rectron USA
Win Source Part Number: 919173-FM4002-W
Features: Diode Standard 1A Surface Mount DO-214AC (SMA)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 7500
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080

Buy Now Datasheet
100V 1A Diode and Rectifier - 280-FM4002-W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 1A Diode and Rectifier
280-FM4002-W
100V 1A Diode and Rectifier 280-FM4002-W
Diode Switching Si 100V 1A 2-Pin SMA T/R Product overview: FM4002-W from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FM4002-W can be used for catalog matching and distributor lookup.

Diode Switching Si 100V 1A 2-Pin SMA T/R Product overview: FM4002-W from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FM4002-W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
FM4002-W
Rectifiers FM4002-W
Rectifiers 1N4002 1A 100V GP

Rectifiers 1N4002 1A 100V GP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers
Product Number 919173-FM4002-W 280-FM4002-W FM4002-W
Product Name Diodes, Rectifiers - Single - FM4002-W 100V 1A Diode and Rectifier Rectifiers
Diode Type Diode Standard 1A Surface Mount DO-214AC (SMA)
Unlock Full Specs
to access all available technical data