Rectron Semiconductor Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single FM301

Description
Win Source Part Number: 1314646-FM301 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1 V @ 3 A Current - Reverse Leakage @ Vr: 1 µA @ 50 V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: 150°C Package / Case: DO-214AB, SMC Supplier Device Package: SMC ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080 Mfr: Rectron USA
Request a Quote Datasheet
Description
Win Source Part Number: 1314646-FM301 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1 V @ 3 A Current - Reverse Leakage @ Vr: 1 µA @ 50 V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: 150°C Package / Case: DO-214AB, SMC Supplier Device Package: SMC ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080 Mfr: Rectron USA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1314646-FM301 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1314646-FM301
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1314646-FM301
Win Source Part Number: 1314646-FM301 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1 V @ 3 A Current - Reverse Leakage @ Vr: 1 µA @ 50 V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: 150°C Package / Case: DO-214AB, SMC Supplier Device Package: SMC ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080 Mfr: Rectron USA

Win Source Part Number: 1314646-FM301
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 3 A
Current - Reverse Leakage @ Vr: 1 µA @ 50 V
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: 150°C
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080
Mfr: Rectron USA

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
FM301
Schottky Diodes & Rectifiers FM301
Schottky Diodes & Rectifiers SM Schot Bar Rect SMC,3A,50V,GP

Schottky Diodes & Rectifiers SM Schot Bar Rect SMC,3A,50V,GP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes
Product Number 1314646-FM301 FM301
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2548792P - RS Components, Ltd.
Specs
Applications Rectifier
Package TO-220; TO-220AB
RoHS Compliant RoHS
View Details
Diodes, Rectifiers - Single - BAS70LT1 - 863465-BAS70LT1 - Win Source Electronics
Specs
Package SOT23; SOT-23-3 (TO-236)
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCA18S120 - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F-2
VF 1.7 volts
View Details