Manufacturer: Rectron Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059299-FM240-W
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): FM240-WFM240W;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 1 mA
Max Surge Current: 50 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1059299-FM240-W |
| Product Name | OEM Parts - OEM Parts (F - I) - FM240-W |