RECTRON SEMICONDUCTOR INC.
FM207-W -- RECTIFIERS
Rectron Semiconductor Inc.
Rectifiers
FM207-W
Description
Rectifiers 2A 1000V GP
Datasheet
Description
Rectifiers 2A 1000V GP
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
FM207-W |
|
Product Name
|
Rectifiers |
|
Package
|
DO-214AA
|
Unlock Full Specs
to access all available technical data
Similar Products
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Package
SC-59; SOT23
Life Cycle Stage
Active
VF
1.25 volts
View Details
Fuji Electric Corp. of America
Package
TO-3P
IO
60 amps
VRRM
300 volts
View Details