Manufacturer: Rectron Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988438-FM205-W
Reverse Voltage: 600 V
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): FM205-WFM205W;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Surge Current: 50 A
Peak Reverse Current: 5 µA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 988438-FM205-W |
| Product Name | OEM Parts - OEM Parts (F - I) - FM205-W |