Manufacturer: Rectron Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1145757-FM201-W
Reverse Voltage: 50 V
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Surge Current: 50 A
Peak Reverse Current: 5 µA
Max Operating Temperature: 150 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1145757-FM201-W |
| Product Name | Custom Parts - Custom Parts (E - I) - FM201-W |