Rectron Semiconductor Inc. OEM Parts - OEM Parts (F - I) - FFM107W-W FFM107W-W

Description
Manufacturer: Rectron Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059057-FFM107W-W Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Schedule B: 8541100080
Request a Quote Datasheet
Description
Manufacturer: Rectron Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059057-FFM107W-W Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Schedule B: 8541100080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - FFM107W-W - 1059057-FFM107W-W - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - FFM107W-W
1059057-FFM107W-W
OEM Parts - OEM Parts (F - I) - FFM107W-W 1059057-FFM107W-W
Manufacturer: Rectron Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059057-FFM107W-W Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Schedule B: 8541100080

Manufacturer: Rectron Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059057-FFM107W-W
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Schedule B: 8541100080

Buy Now
Sheung Wan, Hong Kong
Rectifiers
FFM107W-W
Rectifiers FFM107W-W
Rectifiers SMA 1A 1000V 500ns

Rectifiers SMA 1A 1000V 500ns

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 1059057-FFM107W-W FFM107W-W
Product Name OEM Parts - OEM Parts (F - I) - FFM107W-W Rectifiers
Package SMX-2
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Life Cycle Stage Removed
VF 1.2 volts
View Details
Schottky Diodes & Rectifiers - 4367773 - RS Components, Ltd.
Specs
Package SOT23; Sot-23 (to-236ab)
RoHS Compliant RoHS
trr 4 ns
View Details
3 suppliers
Rectifier Diodes, Type SiC-SBD - Model: FDCY36C120A - Fuji Electric Corp. of America
Specs
Package TO-247
IO 36 amps
VRRM 1200 volts
View Details
Bridge Rectifiers - 1697452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Kbp
RoHS Compliant RoHS
View Details