Rectron Semiconductor Inc. Discrete Semiconductor Products - Diodes - Bridge Rectifiers EMD1S

Description
Win Source Part Number: 1315496-EMD1S Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Tape & Reel (TR) Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1 A Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 500 mA Current - Reverse Leakage @ Vr: 10 µA @ 50 V Voltage - Peak Reverse (Max): 50 V Package / Case: 4-SMD, Gull Wing Supplier Device Package: MD-S Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Rectron USA
Request a Quote Datasheet
Description
Win Source Part Number: 1315496-EMD1S Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Tape & Reel (TR) Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1 A Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 500 mA Current - Reverse Leakage @ Vr: 10 µA @ 50 V Voltage - Peak Reverse (Max): 50 V Package / Case: 4-SMD, Gull Wing Supplier Device Package: MD-S Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Rectron USA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1315496-EMD1S - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1315496-EMD1S
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1315496-EMD1S
Win Source Part Number: 1315496-EMD1S Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Tape & Reel (TR) Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1 A Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 500 mA Current - Reverse Leakage @ Vr: 10 µA @ 50 V Voltage - Peak Reverse (Max): 50 V Package / Case: 4-SMD, Gull Wing Supplier Device Package: MD-S Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Rectron USA

Win Source Part Number: 1315496-EMD1S
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Tape & Reel (TR)
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1 A
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 500 mA
Current - Reverse Leakage @ Vr: 10 µA @ 50 V
Voltage - Peak Reverse (Max): 50 V
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: MD-S
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Rectron USA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - EMD1S - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
EMD1S
Discrete Semiconductor Products - Diodes - Bridge Rectifiers EMD1S
BRIDGE RECT GLASS 50V 1A MDS

BRIDGE RECT GLASS 50V 1A MDS

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers
Product Number 1315496-EMD1S EMD1S
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Diodes - Rectifiers - BAS321/8115 - Acme Chip Technology Co., Limited
Specs
Package SOD-323
Life Cycle Stage Active
VF 1.25 volts
View Details
Rectifier Assembly - SP50S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details
Rectifier Diodes, Type SBD - Model: MS868C10 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TFP
IO 30 amps
VRRM 100 volts
View Details
Rectifier Diodes - 3PFR0 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 70 amps
IF 2700 mA
trr 150 ns
View Details