Manufacturer: Rectron Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057201-EMD1S-W
Length: 4.9 mm
Height: 2.7 mm
Width: 4 mm
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Reverse Leakage Current: 10 µA
Max Surge Current: 20 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1057201-EMD1S-W |
| Product Name | OEM Parts - OEM Parts (C - E) - EMD1S-W |