Manufacturer: Rectron Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056824-EDB104S-T
Reverse Voltage: 200 V
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): EDB104S-TEDB 104S-T;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Element Configuration: Single
Max Surge Current: 30 A
Peak Reverse Current: 5 µA
Recovery Time: 50 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1056824-EDB104S-T |
| Product Name | OEM Parts - OEM Parts (C - E) - EDB104S-T |