The DTC123JUA is a pre-biased NPN digital transistor in SOT-323 package, designed for switching applications with built-in input bias resistors to eliminate external components. It has a maximum supply voltage of 50 V, output current of 100 mA, and power dissipation of 200 mW. The input resistance is specified between 1.54 and 2.86 kΩ, with a resistance ratio R2/R1 of 17 to 26. The transition frequency is 250 MHz at VO=10 V and IO=5 mA. The device operates with an input voltage range of -5 V to +12 V and Junction temperature up to 150 °C.
TRANS PRE-BIASED 200MA SOT-323 / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50 V 100 mA 250 MHz 200 mW Surface Mount SOT-323 Product overview: DTC123JUA from Rectron USA is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 50 V, 100 mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 200MA, 50 V, 100 mA, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTC123JUA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 293-DTC123JUA |
| Product Name | SMD 200MA 50 V 100 mA Bipolar Transistor |
| Package Type | Tape & Reel |