Manufacturer: Rectron USA
Win Source Part Number: 869904-DTC123JCA
Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50 V 100 mA 250 MHz 200 mW Surface Mount SOT-23
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 12000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
TRANS PRE-BIASED 200MA SOT-23 / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 250 MHz 200 mW Surface Mount SOT-23 Product overview: DTC123JCA from Rectron USA is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 50 V, 100 mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 200MA, 50 V, 100 mA, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTC123JCA can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 869904-DTC123JCA | 293-DTC123JCA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC123JCA | SMD 200MA 50 V 100 mA Bipolar Transistor |
| Polarity | NPN |