Rectron Semiconductor Inc. 56V 1W Zener Diode DL4758A

Description
DIODE ZENER 56V 1W LL-41 Product overview: DL4758A from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 1W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DL4758A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 56V 1W LL-41 Product overview: DL4758A from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 1W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DL4758A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
56V 1W Zener Diode - 295-DL4758A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
56V 1W Zener Diode
295-DL4758A
56V 1W Zener Diode 295-DL4758A
DIODE ZENER 56V 1W LL-41 Product overview: DL4758A from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 1W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DL4758A can be used for catalog matching and distributor lookup.

DIODE ZENER 56V 1W LL-41 Product overview: DL4758A from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 1W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DL4758A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - DL4758A - 868816-DL4758A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DL4758A
868816-DL4758A
Diodes - Zener - Single - DL4758A 868816-DL4758A
Manufacturer: Rectron USA Win Source Part Number: 868816-DL4758A Features: Zener Diode 56 V 1 W ±5% Surface Mount DO-213AB (MELF, LL41) Package: Reel - TR Package: DO-213AB, MELF (Glass) Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: DO-213AB (MELF, LL41) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080

Manufacturer: Rectron USA
Win Source Part Number: 868816-DL4758A
Features: Zener Diode 56 V 1 W ±5% Surface Mount DO-213AB (MELF, LL41)
Package: Reel - TR
Package: DO-213AB, MELF (Glass)
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: DO-213AB (MELF, LL41)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-DL4758A 868816-DL4758A
Product Name 56V 1W Zener Diode Diodes - Zener - Single - DL4758A
Package Reel - TR MELF; DO-213AB (MELF, LL41)
Unlock Full Specs
to access all available technical data