Rectron Semiconductor Inc. Discrete Semiconductor Products - Diodes - Zener - Single DL4756A

Description
Win Source Part Number: 1115725-DL4756A Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1 W Current - Reverse Leakage @ Vr: 500 nA @ 35.8 V Voltage - Zener (Nom) (Vz): 47 V Package / Case: DO-213AB, MELF (Glass) Supplier Device Package: DO-213AB (MELF, LL41) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080 Mfr: Rectron USA Other Names: 2516-DL4756ATR
Request a Quote Datasheet
Description
Win Source Part Number: 1115725-DL4756A Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1 W Current - Reverse Leakage @ Vr: 500 nA @ 35.8 V Voltage - Zener (Nom) (Vz): 47 V Package / Case: DO-213AB, MELF (Glass) Supplier Device Package: DO-213AB (MELF, LL41) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080 Mfr: Rectron USA Other Names: 2516-DL4756ATR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1115725-DL4756A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1115725-DL4756A
Discrete Semiconductor Products - Diodes - Zener - Single 1115725-DL4756A
Win Source Part Number: 1115725-DL4756A Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1 W Current - Reverse Leakage @ Vr: 500 nA @ 35.8 V Voltage - Zener (Nom) (Vz): 47 V Package / Case: DO-213AB, MELF (Glass) Supplier Device Package: DO-213AB (MELF, LL41) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080 Mfr: Rectron USA Other Names: 2516-DL4756ATR

Win Source Part Number: 1115725-DL4756A
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 500 nA @ 35.8 V
Voltage - Zener (Nom) (Vz): 47 V
Package / Case: DO-213AB, MELF (Glass)
Supplier Device Package: DO-213AB (MELF, LL41)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080
Mfr: Rectron USA
Other Names: 2516-DL4756ATR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1115725-DL4756A
Product Name Discrete Semiconductor Products - Diodes - Zener - Single
Package DO-213AB, MELF (Glass)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-B43,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
Voltage Regulator diode (Zener diode) - 1N4491 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details