DIODE ZENER 15V 1W LL-41 Product overview: DL4744A from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 1W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DL4744A can be used for catalog matching and distributor lookup.
Manufacturer: Rectron USA
Win Source Part Number: 917084-DL4744A
Features: Zener Diode 15 V 1 W ±5% Surface Mount DO-213AB (MELF, LL41)
Package: Reel - TR
Package: DO-213AB, MELF (Glass)
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: DO-213AB (MELF, LL41)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 295-DL4744A | 917084-DL4744A |
| Product Name | 15V 1W Zener Diode | Diodes - Zener - Single - DL4744A |
| Package | DO-213AB, MELF (Glass) | MELF; DO-213AB (MELF, LL41) |