Rectron Semiconductor Inc. Diodes - Zener - Single - DL4739A DL4739A

Description
Manufacturer: Rectron USA Win Source Part Number: 868813-DL4739A Features: Zener Diode 9.1 V 1 W ±5% Surface Mount DO-213AB (MELF, LL41) Package: Reel - TR Package: DO-213AB, MELF (Glass) Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: DO-213AB (MELF, LL41) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Rectron USA Win Source Part Number: 868813-DL4739A Features: Zener Diode 9.1 V 1 W ±5% Surface Mount DO-213AB (MELF, LL41) Package: Reel - TR Package: DO-213AB, MELF (Glass) Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: DO-213AB (MELF, LL41) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - DL4739A - 868813-DL4739A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DL4739A
868813-DL4739A
Diodes - Zener - Single - DL4739A 868813-DL4739A
Manufacturer: Rectron USA Win Source Part Number: 868813-DL4739A Features: Zener Diode 9.1 V 1 W ±5% Surface Mount DO-213AB (MELF, LL41) Package: Reel - TR Package: DO-213AB, MELF (Glass) Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: DO-213AB (MELF, LL41) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080

Manufacturer: Rectron USA
Win Source Part Number: 868813-DL4739A
Features: Zener Diode 9.1 V 1 W ±5% Surface Mount DO-213AB (MELF, LL41)
Package: Reel - TR
Package: DO-213AB, MELF (Glass)
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: DO-213AB (MELF, LL41)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 868813-DL4739A
Product Name Diodes - Zener - Single - DL4739A
Package MELF; DO-213AB (MELF, LL41)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7920948 - RS Components, Ltd.
Specs
Package SOD-123; Sod-123f
Pin Count 2
RoHS Compliant RoHS
View Details
Zener Diodes - 1697178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details