Rectron Semiconductor Inc. 1.0W 5.1V Zener Diode DL4733A-B

Description
Zener Diodes 1.0W 5.1V 5% Product overview: DL4733A-B from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.0W, 5.1V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.0W, 5.1V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-DL4733A-B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes 1.0W 5.1V 5% Product overview: DL4733A-B from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.0W, 5.1V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.0W, 5.1V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-DL4733A-B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.0W 5.1V Zener Diode - 2086-DL4733A-B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.0W 5.1V Zener Diode
2086-DL4733A-B
1.0W 5.1V Zener Diode 2086-DL4733A-B
Zener Diodes 1.0W 5.1V 5% Product overview: DL4733A-B from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.0W, 5.1V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.0W, 5.1V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-DL4733A-B can be used for catalog matching and distributor lookup.

Zener Diodes 1.0W 5.1V 5% Product overview: DL4733A-B from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.0W, 5.1V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.0W, 5.1V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-DL4733A-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1055583-DL4733A-B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1055583-DL4733A-B
Discrete Semiconductor Products - Diodes - Zener - Single 1055583-DL4733A-B
Win Source Part Number: 1055583-DL4733A-B Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1 W Voltage - Zener (Nom) (Vz): 5.1 V Package / Case: DO-213AB, MELF (Glass) Supplier Device Package: DO-213AB (MELF, LL41) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080 Mfr: Rectron USA Other Names: 2516-DL4733A-BTR

Win Source Part Number: 1055583-DL4733A-B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1 W
Voltage - Zener (Nom) (Vz): 5.1 V
Package / Case: DO-213AB, MELF (Glass)
Supplier Device Package: DO-213AB (MELF, LL41)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080
Mfr: Rectron USA
Other Names: 2516-DL4733A-BTR

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
DL4733A-B
Zener Diodes DL4733A-B
Zener Diodes 1.0W 5.1V 5%

Zener Diodes 1.0W 5.1V 5%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 2086-DL4733A-B 1055583-DL4733A-B DL4733A-B
Product Name 1.0W 5.1V Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package Bulk DO-213AB, MELF (Glass) LL-41
Unlock Full Specs
to access all available technical data