RECTRON SEMICONDUCTOR INC.
DB205 -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - BRIDGE RECTIFIERS
Rectron Semiconductor Inc.
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DB205
Description
BRIDGE RECT 600V 2A DB-1
-
Shenzhen Shengyu Electronics Technology Limited
Description
BRIDGE RECT 600V 2A DB-1
Suppliers
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DB205
Supplier's Site
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
DB205 |
|
Product Name
|
Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
|
Life Cycle Stage
|
Active
|
Unlock Full Specs
to access all available technical data
Similar Products
Package
DO-219AA
RoHS Compliant
RoHS
Tj
-55 C (-67 F)
View Details
Applications
Switching
Package
SOD-323; SOD323 SOD323
RoHS Compliant
RoHS
View Details
3 suppliers
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details