RECTRON SEMICONDUCTOR INC.
DB204 -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - BRIDGE RECTIFIERS
Rectron Semiconductor Inc.
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DB204
Description
BRIDGE RECT 400V 2A DB-1
-
Shenzhen Shengyu Electronics Technology Limited
Description
BRIDGE RECT 400V 2A DB-1
Suppliers
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DB204
Supplier's Site
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
DB204 |
|
Product Name
|
Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
|
Life Cycle Stage
|
Active
|
Unlock Full Specs
to access all available technical data
Similar Products
Fuji Electric Corp. of America
Package
T-Pack(S)
IO
10 amps
VRRM
650 volts
View Details
Applications
Switching
Package
SOT323; SOT323 SOT323
RoHS Compliant
RoHS
View Details
7 suppliers
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details