RECTRON SEMICONDUCTOR INC.
DB203 -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - BRIDGE RECTIFIERS
Rectron Semiconductor Inc.
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DB203
Description
BRIDGE RECT 200V 2A DB-1
-
Shenzhen Shengyu Electronics Technology Limited
Description
BRIDGE RECT 200V 2A DB-1
Suppliers
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DB203
Supplier's Site
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
DB203 |
|
Product Name
|
Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
|
Life Cycle Stage
|
Active
|
Unlock Full Specs
to access all available technical data
Similar Products
Package
C-CCN-3
Life Cycle Stage
active and preferred
View Details
Diode Applications
Switching; Protector; High Voltage
RoHS Compliant
RoHS
VF
1 to 1.00E-3 volts
View Details
3 suppliers
Fuji Electric Corp. of America
Package
TO-220
IO
10 amps
VRRM
120 volts
View Details
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details