Bridge Rectifiers DIP,Bridge,GP DB-1,1.5A,1000V Product overview: DB157 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 1000V, DIP. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 1000V, DIP, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DB157 can be used for catalog matching and distributor lookup.
Manufacturer: RectrON Semiconductor
Win Source Part Number: 1166798-DB157
Manufacturer Homepage: www.rectron.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Bridge Rectifiers DIP,Bridge,GP DB-1,1.5A,1000V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | 299-DB157 | 1166798-DB157 | DB157 |
| Product Name | 1.5A 1000V DIP Diode and Rectifier | Bridge Rectifiers - DB157 | Bridge Rectifiers |
| Package | Tube |