Manufacturer: RectrON Semiconductor
Win Source Part Number: 1166795-DB155S
Manufacturer Homepage: www.rectron.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Diode Rectifier Bridge Single 600V 1.5A 4-Pin Case DB-S Product overview: DB155S from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DB155S can be used for catalog matching and distributor lookup.
Bridge Rectifiers DIP,Bridge,SM,GP DB-S,1.5A,600V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 1166795-DB155S | 299-DB155S | DB155S |
| Product Name | Bridge Rectifiers - DB155S | 600V 1.5A Diode and Rectifier | Bridge Rectifiers |
| Package | Reel |