Rectron Semiconductor Inc. Bridge Rectifiers - DB155 DB155

Description
Manufacturer: RectrON Semiconductor Win Source Part Number: 1166793-DB155 Manufacturer Homepage: www.rectron.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: RectrON Semiconductor Win Source Part Number: 1166793-DB155 Manufacturer Homepage: www.rectron.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - DB155 - 1166793-DB155 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - DB155
1166793-DB155
Bridge Rectifiers - DB155 1166793-DB155
Manufacturer: RectrON Semiconductor Win Source Part Number: 1166793-DB155 Manufacturer Homepage: www.rectron.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: RectrON Semiconductor
Win Source Part Number: 1166793-DB155
Manufacturer Homepage: www.rectron.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now
600V 1.5A Diode and Rectifier - 299-DB155 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1.5A Diode and Rectifier
299-DB155
600V 1.5A Diode and Rectifier 299-DB155
Rectifier Bridge Diode Single 600V 1.5A 4-Pin DB-1 Product overview: DB155 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DB155 can be used for catalog matching and distributor lookup.

Rectifier Bridge Diode Single 600V 1.5A 4-Pin DB-1 Product overview: DB155 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DB155 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
DB155
Bridge Rectifiers DB155
Bridge Rectifiers DIP,Bridge,GP DB-1,1.5A,600V

Bridge Rectifiers DIP,Bridge,GP DB-1,1.5A,600V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers
Product Number 1166793-DB155 299-DB155 DB155
Product Name Bridge Rectifiers - DB155 600V 1.5A Diode and Rectifier Bridge Rectifiers
Package Tube
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type SBD - Model: TS865C04R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 20 amps
VRRM 45 volts
View Details
General-purpose dual Schottky diode - BAS70-06-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
3 suppliers
Specs
Life Cycle Stage Removed
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details