Manufacturer: Rectron Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997487-DB154S-T
Length: 8.8 mm
Height: 3.4 mm
Width: 6.5 mm
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Reverse Leakage Current: 5 µA
Max Surge Current: 40 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 997487-DB154S-T |
| Product Name | OEM Parts - OEM Parts (C - E) - DB154S-T |