Rectron Semiconductor Inc. Bridge Rectifiers - DB153 DB153

Description
Manufacturer: Rectron USA Win Source Part Number: 916793-DB153 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 200 V Through Hole DB-1 Package: Tube Package: 4-EDIP (0.321", 8.15mm) Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: DB-1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Rectron USA Win Source Part Number: 916793-DB153 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 200 V Through Hole DB-1 Package: Tube Package: 4-EDIP (0.321", 8.15mm) Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: DB-1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - DB153 - 916793-DB153 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - DB153
916793-DB153
Bridge Rectifiers - DB153 916793-DB153
Manufacturer: Rectron USA Win Source Part Number: 916793-DB153 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 200 V Through Hole DB-1 Package: Tube Package: 4-EDIP (0.321", 8.15mm) Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: DB-1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080

Manufacturer: Rectron USA
Win Source Part Number: 916793-DB153
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 200 V Through Hole DB-1
Package: Tube
Package: 4-EDIP (0.321", 8.15mm)
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: DB-1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080

Buy Now Datasheet
1.5A 200V DIP Diode and Rectifier - 299-DB153 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5A 200V DIP Diode and Rectifier
299-DB153
1.5A 200V DIP Diode and Rectifier 299-DB153
Bridge Rectifiers DIP,Bridge,GP DB-1,1.5A,200V Product overview: DB153 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 200V, DIP. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 200V, DIP, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DB153 can be used for catalog matching and distributor lookup.

Bridge Rectifiers DIP,Bridge,GP DB-1,1.5A,200V Product overview: DB153 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 200V, DIP. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 200V, DIP, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DB153 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
DB153
Bridge Rectifiers DB153
Bridge Rectifiers DIP,Bridge,GP DB-1,1.5A,200V

Bridge Rectifiers DIP,Bridge,GP DB-1,1.5A,200V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers
Product Number 916793-DB153 299-DB153 DB153
Product Name Bridge Rectifiers - DB153 1.5A 200V DIP Diode and Rectifier Bridge Rectifiers
Diode Type Bridge Rectifier Single Phase Standard 200 V Through Hole DB-1
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
RF Diodes - 1PS66SB17,115 - 1002466-1PS66SB17,115 - Win Source Electronics
Specs
Diode Type Schottky; Schottky - 3 Independent
Life Cycle Stage Active
Package SOT-666
View Details
4 suppliers
Rectifier Diodes, Type LLD - Model: TS985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 20 amps
VRRM 300 volts
View Details
Bridge Rectifiers - 1220922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Df-m
RoHS Compliant RoHS
View Details