Rectron Semiconductor Inc. 1KV 1A Diode and Rectifier DB107S

Description
Diode Rectifier Bridge Single 1KV 1A 4-Pin Case DB-S Product overview: DB107S from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DB107S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Rectifier Bridge Single 1KV 1A 4-Pin Case DB-S Product overview: DB107S from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DB107S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1KV 1A Diode and Rectifier - 299-DB107S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 1A Diode and Rectifier
299-DB107S
1KV 1A Diode and Rectifier 299-DB107S
Diode Rectifier Bridge Single 1KV 1A 4-Pin Case DB-S Product overview: DB107S from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DB107S can be used for catalog matching and distributor lookup.

Diode Rectifier Bridge Single 1KV 1A 4-Pin Case DB-S Product overview: DB107S from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DB107S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - DB107S - 714053-DB107S - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - DB107S
714053-DB107S
Bridge Rectifiers - DB107S 714053-DB107S
Manufacturer: RectrON Semiconductor Win Source Part Number: 714053-DB107S Manufacturer Homepage: www.rectron.com Reference case: SOP4 Reference Date Code: 1522+ Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: RectrON Semiconductor
Win Source Part Number: 714053-DB107S
Manufacturer Homepage: www.rectron.com
Reference case: SOP4
Reference Date Code: 1522+
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now
Sheung Wan, Hong Kong
Bridge Rectifiers
DB107S
Bridge Rectifiers DB107S
Bridge Rectifiers 1A 1000V

Bridge Rectifiers 1A 1000V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers
Product Number 299-DB107S 714053-DB107S DB107S
Product Name 1KV 1A Diode and Rectifier Bridge Rectifiers - DB107S Bridge Rectifiers
Package Tube DBS
Unlock Full Specs
to access all available technical data