Manufacturer: RectrON Semiconductor
Win Source Part Number: 1166790-DB107
Family Name: DB107
Manufacturer Homepage: www.rectron.com
Alternative Parts (Cross-Reference): DF08M-T; DF08M; DF08M-T-F;
Introduction Date: December 24, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Bridge Rectifiers 1A 1000V Product overview: DB107 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 1000V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DB107 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 1166790-DB107 | 299-DB107 | DB107 |
| Product Name | Bridge Rectifiers - DB107 | 1A 1000V Diode and Rectifier | Bridge Rectifiers |
| Package | Tube | DB-1 |