Rectron Semiconductor Inc. OEM Parts - OEM Parts (C - E) - DB104-C DB104-C

Description
Manufacturer: Rectron Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055205-DB104-C Number of Pins: 1 Categories: OEM Parts(C-E) Alternative Parts (Cross-Reference): DB104-CDB104C; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Max Reverse Leakage Current: 5 µA Max Surge Current: 40 A
Request a Quote
Description
Manufacturer: Rectron Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055205-DB104-C Number of Pins: 1 Categories: OEM Parts(C-E) Alternative Parts (Cross-Reference): DB104-CDB104C; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Max Reverse Leakage Current: 5 µA Max Surge Current: 40 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - DB104-C - 1055205-DB104-C - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - DB104-C
1055205-DB104-C
OEM Parts - OEM Parts (C - E) - DB104-C 1055205-DB104-C
Manufacturer: Rectron Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055205-DB104-C Number of Pins: 1 Categories: OEM Parts(C-E) Alternative Parts (Cross-Reference): DB104-CDB104C; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Max Reverse Leakage Current: 5 µA Max Surge Current: 40 A

Manufacturer: Rectron Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055205-DB104-C
Number of Pins: 1
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): DB104-CDB104C;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Max Reverse Leakage Current: 5 µA
Max Surge Current: 40 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1055205-DB104-C
Product Name OEM Parts - OEM Parts (C - E) - DB104-C
Unlock Full Specs
to access all available technical data