Rectron Semiconductor Inc. Bridge Rectifiers - DB103 DB103

Description
Manufacturer: RectrON Semiconductor Win Source Part Number: 1166785-DB103 Manufacturer Homepage: www.rectron.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: RectrON Semiconductor Win Source Part Number: 1166785-DB103 Manufacturer Homepage: www.rectron.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - DB103 - 1166785-DB103 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - DB103
1166785-DB103
Bridge Rectifiers - DB103 1166785-DB103
Manufacturer: RectrON Semiconductor Win Source Part Number: 1166785-DB103 Manufacturer Homepage: www.rectron.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: RectrON Semiconductor
Win Source Part Number: 1166785-DB103
Manufacturer Homepage: www.rectron.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - DB103 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DB103
Discrete Semiconductor Products - Diodes - Bridge Rectifiers DB103
BRIDGE RECT 200V 1A DB-1

BRIDGE RECT 200V 1A DB-1

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
DB103
Bridge Rectifiers DB103
Bridge Rectifiers 1A 200V

Bridge Rectifiers 1A 200V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers
Product Number 1166785-DB103 DB103 DB103
Product Name Bridge Rectifiers - DB103 Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Discrete Semiconductor Products - Diodes - Rectifiers - BAV99QA,147 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
VF 1.25 volts
View Details