Rectron Semiconductor Inc. OEM Parts - OEM Parts (C - E) - DB1012S-T DB1012S-T

Description
Manufacturer: Rectron Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055398-DB1012S-T Length: 8.8 mm Height: 3.4 mm Width: 6.5 mm Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Reverse Leakage Current: 5 µA Max Surge Current: 40 A
Request a Quote
Description
Manufacturer: Rectron Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055398-DB1012S-T Length: 8.8 mm Height: 3.4 mm Width: 6.5 mm Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Reverse Leakage Current: 5 µA Max Surge Current: 40 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - DB1012S-T - 1055398-DB1012S-T - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - DB1012S-T
1055398-DB1012S-T
OEM Parts - OEM Parts (C - E) - DB1012S-T 1055398-DB1012S-T
Manufacturer: Rectron Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055398-DB1012S-T Length: 8.8 mm Height: 3.4 mm Width: 6.5 mm Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Reverse Leakage Current: 5 µA Max Surge Current: 40 A

Manufacturer: Rectron Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055398-DB1012S-T
Length: 8.8 mm
Height: 3.4 mm
Width: 6.5 mm
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Reverse Leakage Current: 5 µA
Max Surge Current: 40 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1055398-DB1012S-T
Product Name OEM Parts - OEM Parts (C - E) - DB1012S-T
Unlock Full Specs
to access all available technical data