CMBTA92 is a PNP bipolar transistor in a SOT-23 package, rated for a collector-emitter voltage of 300 V, collector current of 0.5 A, and power dissipation of 0.25 W. It has a collector-base breakdown voltage of 300 V, emitter-base voltage of 5 V, and minimum DC current gain (hFE) of 200 at 10 mA collector current. The saturation voltage is 0.50 V at 10 mA collector current and 50 mA base current. The transition frequency is 20 MHz at 10 mA collector current. It is designed for general-purpose switching and amplification applications.
Bipolar Transistors - BJT Darlington Trans PNP,0.5A,300V
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CMBTA92 |
| Product Name | Bipolar Transistors - BJT |