Rectron Semiconductor Inc. Bipolar Transistors - BJT CMBTA42

Description
Bipolar Transistors - BJT Darlington Trans NPN,0.5A,300V
Description
Bipolar Transistors - BJT Darlington Trans NPN,0.5A,300V
Datasheet
Datasheet Summary
Powered by GS/AI

CMBTA42 is an NPN bipolar transistor in a SOT-23 package with a collector-emitter voltage rating of 300 V, a collector current of 0.5 A, and a power dissipation of 0.25 W. It has a minimum current gain (hFE) of 40 at a collector current of 10 mA and a collector-emitter saturation voltage of 0.50 V at 10 mA base current. The transition frequency is 20 MHz. The device is non-Darlington and operates within a single transistor configuration.

Datasheet Summary
Powered by GS/AI

CMBTA42 is an NPN bipolar transistor in a SOT-23 package with a collector-emitter voltage rating of 300 V, a collector current of 0.5 A, and a power dissipation of 0.25 W. It has a minimum current gain (hFE) of 40 at a collector current of 10 mA and a collector-emitter saturation voltage of 0.50 V at 10 mA base current. The transition frequency is 20 MHz. The device is non-Darlington and operates within a single transistor configuration.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
CMBTA42
Bipolar Transistors - BJT CMBTA42
Bipolar Transistors - BJT Darlington Trans NPN,0.5A,300V

Bipolar Transistors - BJT Darlington Trans NPN,0.5A,300V

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number CMBTA42
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data