CMBTA06 is an NPN bipolar transistor in a SOT-23 package, rated for a collector-emitter voltage of 80 V, collector current of 0.5 A, and power dissipation of 0.25 W. It has a DC current gain (hFE) range of 100 to infinity, with a collector-emitter saturation voltage of 0.25 V at 10 mA collector current and 1 mA base current. The device is designed for general-purpose switching and amplification applications.
Bipolar Transistors - BJT Si Planar Trans NPN,0.5A,80V
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CMBTA06 |
| Product Name | Bipolar Transistors - BJT |