NPN bipolar transistor in SOT-23 package with a collector-emitter voltage rating of 160 V, collector current of 0.6 A, power dissipation of 0.25 W, and current gain (hFE) ranging from 80 to 250 at a collector current of 10 mA and collector-emitter voltage of 5 V. The device has a collector-base voltage of 180 V, emitter-base voltage of 6 V, and a saturation voltage of 0.15 V at 10 mA collector current and 0.5 A base current. Transition frequency is 100 MHz at 10 mA collector current.
Bipolar Transistors - BJT NPN 0.6A 160V HV
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CMBT5551-T |
| Product Name | Bipolar Transistors - BJT |