NPN bipolar transistor in SOT-23 package with a collector-emitter voltage rating of 40 V, collector current of 0.6 A, and power dissipation of 0.25 W. Current gain (hFE) ranges from 100 to 300 at a collector current of 150 mA and collector-emitter voltage of 1 V. Collector-emitter saturation voltage is 0.40 V at 150 mA base current and 1 A collector current. Base-emitter saturation voltage is 0.75 V at 150 mA collector current and 15 mA base current. Transition frequency is 150 MHz at 10 mA collector current.
Bipolar Transistors - BJT NPN,0.6A,40V GenPur
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CMBT4401 |
| Product Name | Bipolar Transistors - BJT |