PNP bipolar junction transistor in SOT-23 package with a collector-emitter voltage rating of 40 V, collector current of 0.2 A, and power dissipation of 0.25 W. It has a minimum current gain (hFE) of 100 at a collector current of 10 mA and a base-emitter saturation voltage of 0.65 V at 10 mA collector current. The device is designed for general-purpose switching and amplification applications.
Bipolar Transistors - BJT PNP,0.2A,40V GenPur
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CMBT3906 |
| Product Name | Bipolar Transistors - BJT |