CMBT3904-T is an NPN bipolar junction transistor in a SOT-23 package with a maximum collector-emitter voltage of 40 V, a collector current of 0.2 A, and a power dissipation of 0.25 W. It has a DC current gain (hFE) ranging from 100 to 300 at a collector current of 10 mA and a collector-emitter saturation voltage of 0.20 V at 1 mA base current. The device features an electrical characteristic of 6 V base-emitter saturation voltage with a transition frequency of 10 MHz at 10 mA collector current.
Bipolar Transistors - BJT NPN 0.2A 40V Gen Pur
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CMBT3904-T |
| Product Name | Bipolar Transistors - BJT |