CMBT2907A is a PNP silicon planar epitaxial transistor in an SOT-23 surface-mount package with a collector-emitter voltage rating of 60 V and a collector current of 600 mA. It dissipates up to 250 mW at 25 °C ambient temperature and has a junction temperature rating of 150 °C. The DC current gain (hFE) ranges from 50 to 100 depending on collector current, with a transition frequency exceeding 200 MHz. Switching times are specified with turn-off time under 100 ns. The device meets standard operating and storage temperature ranges from -55 °C to +150 °C and has a thermal resistance of 500 K/W in free air.
Bipolar Transistors - BJT PNP,0.6A,60V GenPur
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CMBT2907A |
| Product Name | Bipolar Transistors - BJT |